Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 107380-ZTX749A
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-226
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 35V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Small Signal Bipolar Transistor, 2A, 35V, PNP, TO-226AE
TRANS PNP 35V 2A TO226 Product overview: ZTX749A from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX749A can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 35V 2A 100MHz 1W Through Hole TO-226
TRANS PNP 35V 2A TO226
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 107380-ZTX749A | ZTX749A | 276-ZTX749A | ZTX749A-ND | ZTX749A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX749A | 35V 2A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP; PNP | PNP | PNP | ||
| Package Type | SOT3; TO-226 | TO-92; TO-92-3 | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) | |
| Packing Method | Bulk | Bulk; Bulk |