Manufacturer: Vishay
Win Source Part Number: 398729-VN10KC-T1
Family Name: VN10KC
Alternative Parts (Cross-Reference): MMBF170G; MMBF170L; MMBF170LT3; MMBF170LT1;
Introduction Date: July 24, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Small Signal Field-Effect Transistor, 0.31A I(D), 60V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
SMALL SIGNAL N-CHANNEL MOSFET
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | RF Transistors |
| Product Number | 398729-VN10KC-T1 | VN10KC-T1 | VN10KC-T1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN10KC-T1 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT3 | SC-59-3 |