Power Field-Effect Transistor
MOSFET N-CH 600V 23A TO3P-3L
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power MOSFET | RF Transistors |
| Product Number | WPB4002-1E | WPB4002-1E |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | TO-218 | 2200 pF @ 30 V |