OMEGA Engineering, Inc. Datasheets for Temperature Probes
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| A general purpose RTD probe with transition style junction. Comes with 36" PFA coated lead wires. Standard probe lengths are 6, 12, 18, 24 inch. Standard diameters are 1/16, 1/8,... | |
| Handheld Design Infrared Thermocouple | |
| Industrial Replacement Probes | |
| OMEGA's platinum pt100 RTD temperature probe sensors are now available in 1/16" and 1.5 mm diameters for faster response times. | |
| PFA Coated Probes are the perfect solution when there is a need to measure the temperature of caustic or corrosive chemical solutions in industrial and laboratory environments. The superior corrosion... | |
| Profile probes consist of several smaller diameter thermocouples placed inside a single outer sheath. They are best suited for profiling the temperature at various points along a single axis. They... | |
| Replacement RTD probes are available in two configurations, either fixed length for direct immersion or spring loaded for use with thermowells (allows for good contact with bottom of thermowell). Each... | |
| The OS151-USB Series measures temperatures from -40 to 1000°C (-40 to 1832ºF) accurately and consistently, with an outstanding response time of 240 mS. The 4 to 20 mA output is... | |
| This general purpose RTD probe transitions directly to 36" lead wires without the use of a metal transition fitting. This design makes for a more compact probe when space limitations... | |
| This RTD probe assembly has a heavy duty 3-prong Omega "OTP" style connector for easy installation to extension cables, hand held meters or other instrumentation. The sheath can be simply... | |
| This rugged design offers a variety of protection heads with 1/2" NPT mounting threads and 304 SS sheath. The length dimension includes a 1/2" thread allowance for use with thermowells... | |
| This rugged design offers a variety of protection heads with 1/2" NPT mounting threads and 304 SS sheath. The RTD probe length dimension includes a 1/2" thread allowance for use... | |
| Ultra-Precise temperature sensors provide accuracies far tighter than most other RTDs on the market. Using DIN Platinum elements selected for Class A, Class 1/3DIN or Class 1/10DIN accuracy, along with... |
| << Prev | Next >> |