THERMOCOUPLE, TYPE R, 1450DEG C; Thermocouple Type:R; Sensing Temperature Min:0°C; Sensing Temperature Max:1450°C; Sensor Body Material:-; Lead Length - Imperial:18"; Lead Length - Metric:457.2mm; Probe Length - Imperial:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-P13R-010-18-ND | 65T5808 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple, Type R, 1450Deg C; Thermocouple Type Omega |
| Sensed Temperature | 32 to 2642 F (0.0 to 1450 C) |