OMEGA Engineering, Inc. Thermocouples, Temperature Probes P13R-005

Description
P13R-005
Request a Quote Datasheet
Description
P13R-005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-P13R-005-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-P13R-005-ND
Thermocouples, Temperature Probes 5880-P13R-005-ND
P13R-005

P13R-005

Buy Now Datasheet
Thermocouple, R Type, 150Mm; Thermocouple Type Omega - 30AC8341 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, R Type, 150Mm; Thermocouple Type Omega
30AC8341
Thermocouple, R Type, 150Mm; Thermocouple Type Omega 30AC8341
THERMOCOUPLE, R TYPE, 150MM; Thermocouple Type:R; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:6"; Lead Length - Metric:150mm; Probe Length - Imperial:-; Probe Length - Metric:-RoHS Compliant: Yes

THERMOCOUPLE, R TYPE, 150MM; Thermocouple Type:R; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:6"; Lead Length - Metric:150mm; Probe Length - Imperial:-; Probe Length - Metric:-RoHS Compliant: Yes

Supplier's Site Datasheet
Thermocouple, Type R, 150Mm Rohs Compliant Omega - 69AJ0695 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type R, 150Mm Rohs Compliant Omega
69AJ0695
Thermocouple, Type R, 150Mm Rohs Compliant Omega 69AJ0695
THERMOCOUPLE, TYPE R, 150MM ROHS COMPLIANT: YES

THERMOCOUPLE, TYPE R, 150MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-P13R-005-ND 30AC8341 69AJ0695
Product Name Thermocouples, Temperature Probes Thermocouple, R Type, 150Mm; Thermocouple Type Omega Thermocouple, Type R, 150Mm Rohs Compliant Omega
Base, Noble and Refractory Metal Type R; Other; R
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
 - 3430123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Penetration (Needle) Probe
View Details
Spike Thermocouple -  - Conax Technologies
Conax Technologies
Specs
Base, Noble and Refractory Metal Type K; N; B; S; R
Probe Configuration Straight Probe
Probe Features Available as an Assembly
View Details