OMEGA Engineering, Inc. Datasheets for Temperature Probes

Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more

Page: 1 4 5 6 7 8 9 10 11 12 13 14 15 16 20 30 37
Product Name Notes
Mini-Hypodermic Thermocouple Probe Model HYP-0 The HYP0 Mini-Hypodermic probe with a needle diameter of only 0.2 mm(0.008") is the least likely to disturb the surrounding insertion area. Binocular microscope micromanufacturing...
Quick Connect Surface Thermocouple Probe

<< Prev Next >>