THERMOCOUPLE, B TYPE, 150MM; Thermocouple Type:B; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:6"; Lead Length - Metric:150mm; Probe Length - Imperial:-; Probe Length - Metric:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-P30R-010-ND | 30AC8342 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple, B Type, 150Mm; Thermocouple Type Omega |
| Sensed Temperature | 32 to 3092 F (0.0 to 1700 C) |