THERMOCOUPLE PROBE, SS, 150MM; Length:150mm; External Diameter:3mm; Probe Body Material:Stainless Steel; Product Range:PR Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 80AC9110 |
| Product Name | Thermocouple Probe, Ss, 150Mm; Length Omega |
| Diameter or Width Range | 0.1181 inch (3 mm) |