OMEGA Engineering, Inc. Datasheets for Temperature Probes

Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more

Page: 1 9 10 11 12 13 14 15 16 17 18 19 20 21 30 37
Product Name Notes
An extremely versatile low cost magnetic mount thermocouple! Utilize for a myriad of applications where magnet mounting is feasible. A portable and flexible solution.
Junction Style Thermocouple Probe
OMEGA's Quick Disconnect Thermocouples with Miniature Connectors are high quality, economical thermocouple probes. They feature a glass filled nylon connector which is rated for temperatures up to 220°C(425°F). The probes...
Quick Connect Surface Thermocouple Probe
The M8M series thermocouples, with their small diameter probes and M8 connectors, can be used where other sensors can't. Thier smaller size allows for measurements in tight spaces, or when...
The MHP handle probe picks up where the HPS handle probes leave off, offering unparalleled durability and no probe length limitations. A compression fitting rigidly secures the probe to the...
These thermocouple probes provide a quick and convenient method for measuring temperature in your process. They can be used as-is, mounted into your process using one of Omega's line of...

<< Prev Next >>