Profile probes consist of several smaller diameter thermocouples placed inside a single outer sheath. They are best suited for profiling the temperature at various points along a single axis. They can be used in many different applications: furnaces, reactors, heat exchangers, air ducts, and more. Mounting these probes with compression fittings permit easy adjustment of insertion position.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | PP3 / PP6 / PP10 |
| Product Name | Thermocouple Profile Probe |
| Sensed Temperature | ? to 1202 F (? to 650 C) |
| Configuration | Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature) |
| Base, Noble and Refractory Metal Type | E (optional feature); J (optional feature); K (optional feature); T (optional feature) |
| Element Configuration | More Than Two Elements |
| Probe Configuration | Straight Probe |