Industrial Replacement Probes
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | PD |
| Product Name | Industrial Replacement Probes |
| Base, Noble and Refractory Metal Type | E (optional feature); J (optional feature); K (optional feature); T (optional feature) |
| Element Configuration | Single Element |
| Probe Configuration | Straight Probe |
| Diameter or Width Range | 0.0591 to 0.2362 inch (1.5 to 6 mm) |