Mini-Circuits Datasheets for RF Filters and Microwave Filters

RF filters and microwave filters are devices that pass or reject signals by frequency. Basic types include bandpass filters, band reject filters, low pass filters, and high pass filters.
RF Filters and Microwave Filters: Learn more

Page: 1 2 3
Product Name Notes
LTCC Band Pass Filter, 1500 - 1620 MHz, 50Ω
LTCC Band Pass Filter, 2500 - 2610 MHz, 50Ω
LTCC Band Pass Filter, 2700 - 3100 MHz, 50Ω
LTCC Band Pass Filter, 4200 - 4700 MHz, 50Ω
Lumped LC Band Pass Filter, 100 - 480 MHz, 50Ω
Lumped LC Band Pass Filter, 120 - 150 MHz, 50Ω
Lumped LC Band Pass Filter, 120 - 210 MHz, 50Ω
Lumped LC Band Pass Filter, 1250 - 1560 MHz, 50Ω
Lumped LC Band Pass Filter, 130 - 150 MHz, 50Ω
Lumped LC Band Pass Filter, 140 - 160 MHz, 50Ω
Lumped LC Band Pass Filter, 150 - 164 MHz, 50Ω
Lumped LC Band Pass Filter, 155 - 169 MHz, 50Ω
Lumped LC Band Pass Filter, 160 - 185 MHz, 50Ω
Lumped LC Band Pass Filter, 164 - 174 MHz, 50Ω
Lumped LC Band Pass Filter, 170 - 186 MHz, 50Ω
Lumped LC Band Pass Filter, 175 - 237 MHz, 50Ω
Lumped LC Band Pass Filter, 18 - 25 MHz, 50Ω
Lumped LC Band Pass Filter, 186 - 340 MHz, 50Ω
Lumped LC Band Pass Filter, 1880 - 2620 MHz, 50Ω
Lumped LC Band Pass Filter, 19.2 - 23.6 MHz, 50Ω
Lumped LC Band Pass Filter, 190 - 250 MHz, 50Ω
Lumped LC Band Pass Filter, 212 - 228 MHz, 50Ω
Lumped LC Band Pass Filter, 230 - 297 MHz, 50Ω
Lumped LC Band Pass Filter, 238 - 242 MHz, 50Ω
Lumped LC Band Pass Filter, 24 - 46 MHz, 50Ω
Lumped LC Band Pass Filter, 25 - 35 MHz, 50Ω
Lumped LC Band Pass Filter, 2500 - 2780 MHz, 50Ω
Lumped LC Band Pass Filter, 260 - 310 MHz, 50Ω
Lumped LC Band Pass Filter, 27 - 33 MHz, 50Ω
Lumped LC Band Pass Filter, 292 - 490 MHz, 50Ω
Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω
Lumped LC Band Pass Filter, 330 - 375 MHz, 50Ω
Lumped LC Band Pass Filter, 35 - 49 MHz, 50Ω
Lumped LC Band Pass Filter, 404 - 426 MHz, 50Ω
Lumped LC Band Pass Filter, 41 - 58 MHz, 50Ω
Lumped LC Band Pass Filter, 410 - 440 MHz, 50Ω
Lumped LC Band Pass Filter, 410 - 470 MHz, 50Ω
Lumped LC Band Pass Filter, 460 - 560 MHz, 50Ω
Lumped LC Band Pass Filter, 480 - 1320 MHz, 50Ω
Lumped LC Band Pass Filter, 50 - 70 MHz, 50Ω
Lumped LC Band Pass Filter, 55 - 67 MHz, 50Ω
Lumped LC Band Pass Filter, 565 - 670 MHz, 50Ω
Lumped LC Band Pass Filter, 60 - 90 MHz, 50Ω
Lumped LC Band Pass Filter, 600 - 680 MHz, 50Ω
Lumped LC Band Pass Filter, 63 - 77 MHz, 50Ω
Lumped LC Band Pass Filter, 650 - 770 MHz, 50Ω
Lumped LC Band Pass Filter, 75 - 131 MHz, 50Ω
Lumped LC Band Pass Filter, 769 - 872 MHz, 50Ω
Lumped LC Band Pass Filter, 770 - 870 MHz, 50Ω
Lumped LC Band Pass Filter, 800 - 1000 MHz, 50Ω
Lumped LC Band Pass Filter, 800 - 1800 MHz, 50Ω
Lumped LC Band Pass Filter, 87 - 117 MHz, 50Ω
Lumped LC Band Pass Filter, 9.5 - 11.5 MHz, 50Ω
Lumped LC Band Pass Filter, 95 - 180 MHz, 50Ω
Lumped LC Band Pass Filter, 950 - 2150 MHz, 50Ω
Lumped LC Band Pass Filter, 950 - 2150 MHz, 75Ω
Mini-Circuits’ Gross-Leak-Sealed Metal Package filters offer low insertion loss and wide stop band in a very small form factor. Bandpass and Low pass designs use these construction technique. Small package...
SBP-100+ is a 50W bandpass filter in a connectorized package. The bandpass filter covers from 87 to 117 MHz, offering good matching within the passband. It uses miniature high Q...
SBP-101+ is a 50W bandpass filter in a connectorized package. The bandpass filter covers from 94 to 108 MHz, and offers good matching within the passband with high out of...
SBP-140+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 130 to 150 MHz, these units offer good matching within the passband and high rejection.
SBP-150+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 140 to 160 MHz, these units offer good matching within the passband and high rejection.
SBP-20R5+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 20 to 21 MHz, these units offer good matching within the passband and high rejection.
SBP-240+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 238 to 242 MHz, these units offer good matching within the passband and high rejection.
SBP-27R5+ is a 50W bandpass filter in a connectorized package. The bandpass filter covers from 24 to 31 MHz, offering good matching within the passband. It uses miniature high Q...
SBP-29+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 24 to 35 MHz, these units offer good matching within the passband and high rejection.
SBP-35A+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 30 to 40 MHz, these units offer good matching within the passband and high rejection.
SBP-35B+ is a 50W bandpass filter in a connectorized package. The bandpass filter covers from 24 to 46 MHz, offering low insertion loss and good matching within the passband. It...
SXBP-1100+ is a wideband bandpass filter in a miniature shielded package covering 1000 to 1200 MHz. This is designed for asymmetric rejection applications such as super-heterodyne receivers. By having asymmetric...
SXBP-1500+ is a wideband bandpass filter in a miniature shielded package covering 1350 to 1650 MHz. This is designed for asymmetric rejection applications such as super-heterodyne receivers. By having asymmetric...
SXBP-1940+ is a wideband bandpass filter in a miniature shielded package covering 1710 to 2170 MHz. This is designed for asymmetric rejection applications such as super-heterodyne receivers. By having asymmetric...
SXBP-2150+ is a wideband bandpass filter in a miniature shielded package covering 2050 to 2250 MHz. This is designed for asymmetric rejection applications such as super-heterodyne receivers. By having asymmetric...
SXBP-45-75+ is a 75W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 5 to 85 MHz. This filter offers low insertion loss, low...
SXBP-69+ is a 50W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 61.9 to 76.5 MHz. This filter build with high Q capacitors...
SXBP-70W+ is a 50W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 50 to 90 MHz. This filter build with high Q capacitors...
SYBP-1275+ is a 50W bandpass filter fabricated using SMT technology. The bandpass filter covers from 1100 to 1450 MHz offering low insertion loss and good matching within the passband. It...
SYBP-1950+ is a 50W bandpass filter fabricated using SMT technology. The bandpass filter covers from 1700 to 2200 MHz offering low insertion loss and good matching within the passband. It...
SYBP-675+ is a 50W bandpass filter fabricated using SMT technology. The bandpass filter covers from 500 to 850 MHz offering low insertion loss and good matching within the passband. It...
The RBP-140+ is a narrow-band bandpass filter in a small shielded package (size of 0.35" x 0.35" x .10") fabricated using SMT technology. The RBP-140+ offers a symmetrical bandpass and...
The RBP-188+ is a broad band filter in a small shielded package (size of 0.35" x 0.35" x 0.10") fabricated using SMT technology. This filter offers outstanding close in rejection,...
The RBP-650A+ is a broad band filter in a small shielded package (size of 0.35" x 0.35" x 0.10") fabricated using SMT technology. This filter offers outstanding close in rejection...
The RBPF-246+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 236-256 MHz. This filter is built with high Q capacitors, chip inductors and wire...
The RBPF-485+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 435-535 MHz. This filter is built with high Q capacitors, chip inductors and wire...
The SXBP-101+ is a narrow-band bandpass filter fabricated using SMT technology. Covering 101 MHz ± 7 MHz, these units offer good matching within the passband and high rejection. This unit...
The SXBP-161R5+ is a narrow-band bandpass filter fabricated using SMT technology. Covering 161.5 MHz ± 13.5 MHz, these units offer good matching within the passband and high rejection. This unit...
The SXBP-202+ is a flat group delay bandpass filter fabricated using SMT technology. Covering 202 MHz ± 4 MHz, these units offer good matching within the passband and high rejection.
The SXBP-20R5+ is a narrow-band bandpass filter fabricated using SMT technology. Covering 20 MHz to 21 MHz band width, these units offer good matching within the passband and high rejection.
The SXBP-27R5+ is a 50Ω bandpass filter fabricated using SMT technology. Covering 27.5 MHz ± 3.5 MHz, these units offer good matching within the passband and high rejection. This unit...
The SXBP-29+ is a bandpass filter fabricated using SMT technology. The SXBP-29+ offer good matching within the passband and it has more than 40 dB rejection up to 1600 MHz.
The SXBP-300+ is a narrow-band bandpass filter fabricated using SMT technology. The bandpass filter covers from 290-310 MHz and offer good matching within the passband and high rejection. This filter...
The SXBP-310+ is a narrow-band bandpass filter fabricated using SMT technology. Covering 310 MHz ± 10 MHz, these units offer good matching within the passband and high rejection. This unit...
The SXBP-375+ is a bandpass filter fabricated using SMT technology. Covering 375 MHz ± 45 MHz, these units offer good matching within the passband and high rejection. This unit uses...
The SXBP-404+ is a narrow-band bandpass filter fabricated using SMT technology. Covering 404 MHz ± 6 MHz, these units offer good matching within the passband and high rejection. This unit...
The SXBP-693+ is a 50Ω bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 663 to 723 MHz. This filter has high Q capacitors...
The SXBP-72+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 68-76 MHz. This filter is built with high Q capacitors and wire welded inductors...
The SXBP-75+ is a 50Ω bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 62 to 88MHz. This filter has high Q capacitors and...
The TBP-154+ is a broad-band bandpass filter in a shielded package (size of 0.25" x 0.25" x .10") fabricated using SMT technology. These units offer good matching within the passband...
The VBF-1445+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. Covering 1445 MHz ± 25 MHz, these units offer low insertion loss...
The VBF-1525+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. Covering 1525 MHz ± 45 MHz, these units offer low insertion loss...
The VBF-1575+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. Covering 1575 MHz ± 45 MHz, these units offer low insertion loss...
The VBF-1840+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. Covering 1840 MHz ± 90 MHz, these units offer low insertion loss...
The VBF-1945+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. Covering 1945 MHz ± 95 MHz, these units offer low insertion loss...
The VBF-2275+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. Covering 2275 MHz ± 105 MHz, these units offer low insertion loss...
The VBF-2360+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. Covering 2360 MHz ± 110 MHz, these units offer low insertion loss...
The VBF-2435+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. Covering 2435 MHz ± 95 MHz, these units offer low insertion loss...
The VBF-7200+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. Covering 7200 MHz ± 100 MHz, these units offer low insertion loss...
The VBF-7331+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. This offers low insertion loss and good rejection at the band reject...
VBF-2450+ is a 50Ω bandpass filter built in rugged unibody construction. Covering 2400-2550 MHz bandwidth, these units offer good matching within the passband and good rejection in stopband. VBF-2450+ offer...

<< Prev Next >>