Mini-Circuits RF Filters - SCLF-23+ SCLF-23+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 933176-SCLF-23+ Features: 25MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad Package: Reel - TR Package: 1206 (3216 Metric), 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-SCLF-23+TR, 3157-SCLF-23+CT, 3157-SCLF-23+DKR
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 933176-SCLF-23+ Features: 25MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad Package: Reel - TR Package: 1206 (3216 Metric), 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-SCLF-23+TR, 3157-SCLF-23+CT, 3157-SCLF-23+DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - SCLF-23+
SCLF-23+
RF Filters - SCLF-23+ SCLF-23+
Manufacturer: Mini-Circuits Win Source Part Number: 933176-SCLF-23+ Features: 25MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad Package: Reel - TR Package: 1206 (3216 Metric), 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-SCLF-23+TR, 3157-SCLF-23+CT, 3157-SCLF-23+DKR

Manufacturer: Mini-Circuits
Win Source Part Number: 933176-SCLF-23+
Features: 25MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad
Package: Reel - TR
Package: 1206 (3216 Metric), 4 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-SCLF-23+TR, 3157-SCLF-23+CT, 3157-SCLF-23+DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number SCLF-23+
Product Name RF Filters - SCLF-23+
Unlock Full Specs
to access all available technical data

Similar Products

1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B795 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
Low Pass Filter - 5o2740120 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 5 to 285 MHz
View Details