Mini-Circuits Ceramic Filters - LFCN-5850D LFCN-5850D

Description
Manufacturer: Mini-Circuits Win Source Part Number: 746747-LFCN-5850D Manufacturer Homepage: www.minicircuits.com Reference case: SMD Reference Date Code: 1144+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 746747-LFCN-5850D Manufacturer Homepage: www.minicircuits.com Reference case: SMD Reference Date Code: 1144+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - LFCN-5850D
LFCN-5850D
Ceramic Filters - LFCN-5850D LFCN-5850D
Manufacturer: Mini-Circuits Win Source Part Number: 746747-LFCN-5850D Manufacturer Homepage: www.minicircuits.com Reference case: SMD Reference Date Code: 1144+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 746747-LFCN-5850D
Manufacturer Homepage: www.minicircuits.com
Reference case: SMD
Reference Date Code: 1144+
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number LFCN-5850D
Product Name Ceramic Filters - LFCN-5850D
Unlock Full Specs
to access all available technical data

Similar Products

2073.5 MHz Cavity Band Pass Filter - AB2073B701 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
View Details
Ceramic Filters - 50-ECS-DCF-108TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
Band Stop Filter - 5o29172350 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 0.0 to 7000 MHz
View Details