Mini-Circuits Ceramic Filters - LFCN-2250D LFCN-2250D

Description
Manufacturer: Mini-Circuits Win Source Part Number: 1196198-LFCN-2250D Manufacturer Homepage: www.minicircuits.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 1196198-LFCN-2250D Manufacturer Homepage: www.minicircuits.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - LFCN-2250D
LFCN-2250D
Ceramic Filters - LFCN-2250D LFCN-2250D
Manufacturer: Mini-Circuits Win Source Part Number: 1196198-LFCN-2250D Manufacturer Homepage: www.minicircuits.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 1196198-LFCN-2250D
Manufacturer Homepage: www.minicircuits.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number LFCN-2250D
Product Name Ceramic Filters - LFCN-2250D
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B111NC4S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11400 MHz
View Details
2350-2360 MHz Cavity Filter - AB2355B992 - Anatech Electronics, Inc.
Specs
Fc 2355 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1.5 to 10.0GHz – High Pass Filter - UIYHPF5548A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1050 MHz
View Details