Quarktwin Technology Ltd. Datasheets for RF Transceivers

RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal.
RF Transceivers: Learn more

Page: 1 10 13 14 15 16 17 18 19 20 21 22 23 24 25 30 40 41
Product Name Notes
1/1 Transceiver Full Multiprotocol 104-BGA (10x10)
1/1 Transceiver Full RS232 16-SSOP
1/1 Transceiver Full RS232 16-TSSOP
1/1 Transceiver Half RS422, RS485 8-SOP
2/2 Transceiver Full 40-DIP
2/2 Transceiver Full 44-PLCC
2/2 Transceiver Full RS232 16-PDIP
2/2 Transceiver Full RS232 16-SO
2/2 Transceiver Full RS232 16-SOIC
2/2 Transceiver Full RS232 16-SOP
2/2 Transceiver Full RS232 16-SSOP
2/2 Transceiver Full RS232 16-TSSOP
2/2 Transceiver Full RS232 18-PDIP
2/2 Transceiver Full RS232 18-SOIC
2/2 Transceiver Full RS232 20-SOIC
2/2 Transceiver Full RS232 20-SSOP
2/2 Transceiver Full RS232 20-TSSOP
2/2 Transceiver Full RS232
2/2 Transceiver RS232 16-SO
3/2 Transceiver Full RS232 20-SOIC
3/2 Transceiver Full RS232 20-TSSOP
3/3 Transceiver Full RS232 16-DIP
3/3 Transceiver Full RS232 16-SO
3/3 Transceiver Full RS232 16-SOG
3/5 Transceiver Full RS232 28-SOIC
3/5 Transceiver Full RS232 28-SSOP
3/5 Transceiver Full RS232 28-TSSOP
3/5 Transceiver Full RS232 32-VQFN (5x5)
4/4 Transceiver Full RS232 24-SOIC
4/4 Transceiver Full RS232 24-SSOP
4/5 Transceiver Full RS232 28-SOIC
4/5 Transceiver Full RS232 28-SSOP
5/3 Transceiver Full RS232 24-SOIC
5/3 Transceiver Full RS232 24-SSOP
5/3 Transceiver Full RS232 28-SOIC
5/3 Transceiver Full RS232 28-SSOP
5/3 Transceiver Full RS232 28-TSSOP
802.15.4, Bluetooth, WiFi Transceiver Module 2.4GHz ~ 5GHz Antenna Not Included Surface Mount
802.15.4, Bluetooth, WiFi Transceiver Module 2.4GHz ~ 5GHz Antenna Not Included, U.FL Surface Mount
802.15.4, Bluetooth, WiFi Transceiver Module 2.4GHz ~ 5GHz PCB Trace Surface Mount
Bluetooth, Cellular Bluetooth v3.0, GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v5.2 +EDR, Class 1 and 2 Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount
Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v5.2 +EDR, Class 1 and 2 Transceiver Module 2.4GHz, 5GHz Antenna Not Included, U.FL Surface Mount
Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v5.2 +EDR, Class 1 and 2 Transceiver Module 2.4GHz, 5GHz PCB Trace Surface Mount
Cellular GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Cellular GSM, GPRS Transceiver Module 900MHz, 1.8GHz Antenna Not Included Surface Mount
General ISM < 1GHz LoRaWAN Transceiver Module 868MHz ~ 915MHz Antenna Not Included, U.FL Surface Mount
General ISM < 1GHz LoRaWAN Transceiver Module 868MHz ~ 915MHz Trace Pin Surface Mount
LINE TRANSCEIVER, 1 FUNC, 3 DRIV
LINE TRANSCEIVER
MAX232 DUAL EIA-232 DRIVER AND R
MAX3237E 3-V TO 5.5-V SINGLE CHA
MAX3238 3-V TO 5.5-V MULTICHANNE
Navigation GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
REGISTERED BUS TRANSCEIVER
RS-232 TRANSCEIVERS
Transceiver 28-TSSOP
Transceiver 32-LQFP (7x7)
Transceiver Module 24.1GHz ~ 24.15GHz Antenna Not Included Chassis Mount
Transceiver Module
Transceiver RS232 44-LQFP (10x10)
Transceiver RS232 44-PLCC (16.59x16.59)
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-DIP
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CDIP
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CFP
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-DIP
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-LCCC (8.89x8.89)
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-DIP
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO
Transceiver, Non-Inverting 1 Element 8 Bit per Element Output 24-SO
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 52-QFP (10x10)
TRANSCEIVER

<< Prev Next >>