Quarktwin Technology Ltd. Datasheets for RF Transceivers
RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal.
RF Transceivers: Learn more
| Product Name | Notes |
|---|---|
| 1 X 9 FIBER OPTIC TRANSCEIVERS F | |
| 1/1 Transceiver Ethernet | |
| 1/1 Transceiver Full LVDS 14-SOIC | |
| 1/1 Transceiver Full LVDS 14-TSSOP | |
| 1/1 Transceiver Full RS422, RS485 14-SOIC | |
| 1/1 Transceiver Full RS422, RS485 8-SOIC | |
| 1/1 Transceiver Full USB 2.0 32-MLP (5x5) | |
| 1/1 Transceiver Full USB 2.0 36-BGA (3.5x3.5) | |
| 1/1 Transceiver Half CANbus 16-PCSP (4x4) | |
| 1/1 Transceiver Half CANbus 8-CERDIP | |
| 1/1 Transceiver Half CANbus 8-SOIC | |
| 1/1 Transceiver Half RS422, RS485 8-CERDIP | |
| 1/1 Transceiver Half RS422, RS485 8-SOIC | |
| 1/1 Transceiver Half RS422, RS485 | |
| 1/1 Transceiver Half USB 2.0 16-MLP (3x3) | |
| 2/2 Transceiver 32-PQFP (7x7) | |
| 2/2 Transceiver Full 48-TQFP-EDQUAD (7x7) | |
| 2/2 Transceiver Full LVDS 16-TSSOP | |
| 2/2 Transceiver Full MII, RMII 32-PQFP (7x7) | |
| 2/2 Transceiver Full MII, RMII 32-QFN (5x5) | |
| 2/2 Transceiver Full RS232 16-PDIP | |
| 2/2 Transceiver Full RS232 16-SOIC | |
| 2/2 Transceiver Full RS232 16-SSOP | |
| 2/2 Transceiver Full RS232 16-TSSOP | |
| 3/5 Transceiver Full RS232 20-PDIP | |
| 3/5 Transceiver Full RS232 20-SOIC | |
| 3/5 Transceiver Full RS232 20-SSOP | |
| 3/5 Transceiver Full RS232 20-TSSOP | |
| 4/3 Transceiver Full RS232 24-PDIP | |
| 4/3 Transceiver Full RS232 24-SOIC | |
| 4/3 Transceiver Full RS232 24-SSOP | |
| 4/4 Transceiver Full RS232 24-PDIP | |
| 4/4 Transceiver Full RS232 24-SOIC | |
| 4/4 Transceiver Full RS232 24-SSOP | |
| 4/5 Transceiver Full RS232 28-SOIC | |
| 4/5 Transceiver Full RS232 28-SSOP | |
| 5/3 Transceiver Full RS232 20-SOIC | |
| 5/3 Transceiver Full RS232 24-SOIC | |
| 5/3 Transceiver Full RS232 24-SSOP | |
| 8/8 Transceiver Ethernet 324-BGA | |
| 802.15.4 Transceiver Module 915MHz, 2.4GHz Integrated, Chip Surface Mount | |
| 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Card Edge | |
| Bluetooth Bluetooth Dual-Mode v5.1 Transceiver Module 2.4GHz ~ 2.48GHz Surface Mount | |
| Bluetooth Bluetooth v1.1, Class 1 Transceiver Module 2.4GHz Antenna Not Included Surface Mount | |
| Bluetooth Bluetooth v1.1, Class 1 Transceiver Module 2.4GHz Surface Mount | |
| Bluetooth Bluetooth v1.1, Class 2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Surface Mount | |
| Bluetooth Bluetooth v2.0 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| Bluetooth Transceiver Module 2.4GHz Surface Mount | |
| Bluetooth, WiFi 802.11a/b/g/-c, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount | |
| Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v4.2 Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount | |
| Bluetooth, WiFi Bluetooth v5.1 Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount | |
| Bluetooth, WiFi Transceiver Module Surface Mount | |
| Cellular 2G, 3G, GPRS, WCDMA Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Whip, Tilt DIN Rail | |
| Cellular 2G, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Whip, Tilt DIN Rail | |
| Cellular 3G, GSM, GPRS, WCDMA Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Whip, Tilt DIN Rail | |
| Cellular 4G LTE CAT M1/NB-IoT Transceiver Module Surface Mount | |
| Cellular 4G LTE CAT-4, HSPA+ Transceiver Module Antenna Not Included Chassis Mount | |
| Cellular GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Whip, Tilt DIN Rail | |
| Cellular GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Whip, Tilt DIN Rail | |
| Cellular GSM, WCDMA Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included DIN Rail | |
| Cellular LTE Transceiver Module 617MHz ~ 2.2GHz Antenna Not Included Surface Mount | |
| Cellular LTE Transceiver Module Antenna Not Included Surface Mount | |
| Cellular, Navigation 3G, GPS, GPRS, WCDMA Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Whip, Tilt DIN Rail | |
| Cellular, Navigation 3G, GPS, GSM, WCDMA Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Whip, Tilt DIN Rail | |
| Element Bit per Element Output | |
| General ISM > 1GHz Transceiver Module 2.4GHz ~ 2.483GHz Integrated, Chip Chassis Mount | |
| General ISM > 1GHz Transceiver Module 2.4GHz ~ 2.483GHz Integrated, Trace Chassis Mount | |
| General ISM < 1GHz LoRa™ Transceiver Module 868MHz Antenna Not Included Surface Mount | |
| General ISM < 1GHz LoRa™ Transceiver Module 868MHz Antenna Not Included Through Hole | |
| General ISM < 1GHz LoRa™ Transceiver Module 868MHz, 918MHz Antenna Not Included Surface Mount | |
| General ISM < 1GHz LoRa™ Transceiver Module 868MHz, 918MHz Antenna Not Included Through Hole | |
| General ISM < 1GHz LoRa™ Transceiver Module 915MHz Through Hole | |
| General ISM < 1GHz Transceiver Module 433MHz Antenna Not Included Connector Mount | |
| General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included Surface Mount | |
| LINE TRANSCEIVER | |
| Navigation GPS Transceiver Module 1.575GHz Antenna Not Included DIN Rail | |
| Navigation GPS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Whip, Tilt DIN Rail | |
| Navigation GPS Transceiver Module Whip, Tilt DIN Rail | |
| Navigation GPS, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Whip, Tilt DIN Rail | |
| RF Modem LTE, HSPA+ RS-232, UART, USB 921kbps | |
| RF Transceiver 2.4GHz ~ 2.4835GHz 802.11 b/g/n USB 2.0 150Mbps | |
| RF Transceiver 850MHz ~ 1.9GHz, 950MHz ~ 2.1GHz EDGE, GNSS, GPS, GSM I²C, RS-232, RS-485, USB 2.0 115.2kbps | |
| RF Transceiver 850MHz, 900MHz, 1.8GHz, 1.9GHz GSM USB 9.6kbps | |
| RF Transceiver 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, EDGE I²C, SPI 115.2kbps | |
| RF Transceiver 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM USB 7.2Mbps | |
| RF Transceiver 915MHz, 923MHz LoRa 980bps | |
| RF Transceiver, Bluetooth 2.4GHz ~ 2.48GHz Bluetooth v5.0, Dual Mode, GFSK I²C, UART, USB 3Mbps | |
| RF Transceiver, Bluetooth 2.4GHz ~ 2.48GHz Bluetooth v5.0, Low Energy (BLE) I²C, SPI, UART 2Mbps | |
| RF Transceiver, Bluetooth 2.4GHz ~ 2.48GHz Bluetooth v5.1, Dual Mode Analog, Digital, I²C, UART, USB 3Mbps | |
| RF Transceiver, Bluetooth 2.4GHz ~ 2.48GHz Bluetooth v5.1, Low Energy (BLE), GFSK I²C, SPI, UART 1Mbps | |
| RF Transceiver, Bluetooth Bluetooth v4.0+EDR, Class 1 USB | |
| RF Transceiver, Bluetooth Bluetooth v5.1, Low Energy (BLE) | |
| RF Transceiver, Modem 850MHz, 900MHz, 1.8GHz, 1.9GHz EDGE, GPRS, GSM, HSDPA RS-232 | |
| RF Transceiver, Modem LTE UART, USB | |
| Transceiver 20-ESOIC | |
| Transceiver ARINC429 52-PQFP (10x10) | |
| Transceiver Module 1.616GHz ~ 1.626GHz Antenna Not Included, U.FL Surface Mount | |
| Transceiver Module 2.4GHz ~ 2.483GHz Antenna Not Included Chassis Mount | |
| Transceiver Module 868MHz Through Hole | |
| Transceiver Module 902MHz ~ 928MHz Antenna Not Included Chassis Mount | |
| Transceiver Module 902MHz ~ 928MHz | |
| Transceiver Module Surface Mount | |
| Transceiver Module | |
| Transceiver, Non-Inverting 1 Element 1 Bit per Element 3-State Output 8-SOIC | |
| Transceiver, Non-Inverting 1 Element 1 Bit per Element 3-State Output US8 | |
| Transceiver, Non-Inverting 1 Element 17 Bit per Element 3-State Output 56-TSSOP | |
| Transceiver, Non-Inverting 1 Element 2 Bit per Element 3-State Output 8-SOIC | |
| Transceiver, Non-Inverting 1 Element 2 Bit per Element 3-State Output US8 | |
| Transceiver, Non-Inverting 1 Element 36 Bit per Element 3-State Output 114-FBGA (16x5.5) | |
| Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP | |
| Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP | |
| Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP | |
| Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP | |
| Translation Transceiver 2 Element 4 Bit per Element 3-State Output 14-DQFN (3x2.5) | |
| Universal Bus Transceiver 56-SSOP | |
| Universal Bus Transceiver 56-TSSOP | |
| WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount | |
| WiFi 802.11b/g/n Transceiver Module 2.4GHz PCB Trace Surface Mount | |
| WiFi 802.11b/g/n Transceiver Module 2.4GHz Surface Mount | |
| WiFi Transceiver Module 863MHz ~ 870MHz, 902MHz ~ 928MHz Antenna Not Included, U.FL Surface Mount |
| << Prev | Next >> |