Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - MAX3318ECPW MAX3318ECPW

Description
Manufacturer: Texas Instruments Win Source Part Number: 814215-MAX3318ECPW Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 460Kbps Supplier Device Package: 20-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-TSSOP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.25V ~ 3V Part Number Series: MAX3318E
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 814215-MAX3318ECPW Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 460Kbps Supplier Device Package: 20-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-TSSOP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.25V ~ 3V Part Number Series: MAX3318E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MAX3318ECPW - 814215-MAX3318ECPW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3318ECPW
814215-MAX3318ECPW
Interface - Interface - Drivers, Receivers, Transceivers - MAX3318ECPW 814215-MAX3318ECPW
Manufacturer: Texas Instruments Win Source Part Number: 814215-MAX3318ECPW Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 460Kbps Supplier Device Package: 20-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-TSSOP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.25V ~ 3V Part Number Series: MAX3318E

Manufacturer: Texas Instruments
Win Source Part Number: 814215-MAX3318ECPW
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 460Kbps
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-TSSOP
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.25V ~ 3V
Part Number Series: MAX3318E

Buy Now
Drivers, Receivers, Transceivers - MAX3318ECPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MAX3318ECPW
Drivers, Receivers, Transceivers MAX3318ECPW
2/2 Transceiver Full RS232 20-TSSOP

2/2 Transceiver Full RS232 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 814215-MAX3318ECPW MAX3318ECPW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MAX3318ECPW Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details