Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - MAX3223EIDW MAX3223EIDW

Description
Manufacturer: Texas Instruments Win Source Part Number: 881501-MAX3223EIDW Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 20-SOIC Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: MAX3223 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49829, MAX3223EIDW-ND, MAX3223EIDWG4, MAX3223EIDWG4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 881501-MAX3223EIDW Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 20-SOIC Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: MAX3223 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49829, MAX3223EIDW-ND, MAX3223EIDWG4, MAX3223EIDWG4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MAX3223EIDW - 881501-MAX3223EIDW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3223EIDW
881501-MAX3223EIDW
Interface - Interface - Drivers, Receivers, Transceivers - MAX3223EIDW 881501-MAX3223EIDW
Manufacturer: Texas Instruments Win Source Part Number: 881501-MAX3223EIDW Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 20-SOIC Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: MAX3223 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49829, MAX3223EIDW-ND, MAX3223EIDWG4, MAX3223EIDWG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 881501-MAX3223EIDW
Operating Temperature Range: -40°C ~ 85°C
Features: 2/2 Transceiver Full RS232 20-SOIC
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MAX3223
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49829, MAX3223EIDW-ND, MAX3223EIDWG4, MAX3223EIDWG4-ND

Buy Now Datasheet
Drivers, Receivers, Transceivers - MAX3223EIDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MAX3223EIDW
Drivers, Receivers, Transceivers MAX3223EIDW
2/2 Transceiver Full RS232 20-SOIC

2/2 Transceiver Full RS232 20-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 881501-MAX3223EIDW MAX3223EIDW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MAX3223EIDW Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details