STMicroelectronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HCT640RM13TR M74HCT640RM13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037996-M74HCT640RM13 TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 20-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037996-M74HCT640RM13 TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 20-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HCT640RM13TR - 037996-M74HCT640RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HCT640RM13TR
037996-M74HCT640RM13TR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HCT640RM13TR 037996-M74HCT640RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 037996-M74HCT640RM13 TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 20-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037996-M74HCT640RM13TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Inverting
Output Type: Push-Pull
Current - Output High, Low: 6mA, 6mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 20-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - M74HCT640RM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
M74HCT640RM13TR
Buffers, Drivers, Receivers, Transceivers M74HCT640RM13TR
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SO

Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 037996-M74HCT640RM13TR M74HCT640RM13TR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HCT640RM13TR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM2917APC - 860917-AM2917APC - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details