Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M38510/32803BRA M38510/32803BRA

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017616-M38510/32803 BRA Packaging: Rail/Tube Length: 24.2 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 20 High Level Output Current: -12 mA Number of Outputs: 8 Low Level Output Current: 12 mA Propagation Delay: 40 ns Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: CDIP Alternative Parts (Cross-Reference): SNJ54LS245J; SN54LS245J; 8416101RA; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Transceiver
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017616-M38510/32803 BRA Packaging: Rail/Tube Length: 24.2 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 20 High Level Output Current: -12 mA Number of Outputs: 8 Low Level Output Current: 12 mA Propagation Delay: 40 ns Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: CDIP Alternative Parts (Cross-Reference): SNJ54LS245J; SN54LS245J; 8416101RA; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Transceiver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M38510/32803BRA - 1017616-M38510/32803BRA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M38510/32803BRA
1017616-M38510/32803BRA
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M38510/32803BRA 1017616-M38510/32803BRA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017616-M38510/32803 BRA Packaging: Rail/Tube Length: 24.2 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 20 High Level Output Current: -12 mA Number of Outputs: 8 Low Level Output Current: 12 mA Propagation Delay: 40 ns Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: CDIP Alternative Parts (Cross-Reference): SNJ54LS245J; SN54LS245J; 8416101RA; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Transceiver

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017616-M38510/32803BRA
Packaging: Rail/Tube
Length: 24.2 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 8
Direction: Bidirectional
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -12 mA
Number of Outputs: 8
Low Level Output Current: 12 mA
Propagation Delay: 40 ns
Width: 6.92 mm
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Case / Package: CDIP
Alternative Parts (Cross-Reference): SNJ54LS245J; SN54LS245J; 8416101RA;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Transceiver

Buy Now
Buffers, Drivers, Receivers, Transceivers - M38510/32803BRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
M38510/32803BRA
Buffers, Drivers, Receivers, Transceivers M38510/32803BRA
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CDIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1017616-M38510/32803BRA M38510/32803BRA
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M38510/32803BRA Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) 20-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH32245ABFG - 858058-74LVCH32245ABFG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details