Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - MAX207IDW MAX207IDW

Description
Line Transceiver, 3 Func, 5 Driver, 3 Rcvr, CMOS, PDSO24
Request a Quote Datasheet
Description
Line Transceiver, 3 Func, 5 Driver, 3 Rcvr, CMOS, PDSO24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MAX207IDW - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 3 Func, 5 Driver, 3 Rcvr, CMOS, PDSO24

Line Transceiver, 3 Func, 5 Driver, 3 Rcvr, CMOS, PDSO24

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX207IDW - 925254-MAX207IDW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX207IDW
925254-MAX207IDW
Interface - Interface - Drivers, Receivers, Transceivers - MAX207IDW 925254-MAX207IDW
Manufacturer: Texas Instruments Win Source Part Number: 925254-MAX207IDW Operating Temperature Range: -40°C ~ 85°C Features: 5/3 Transceiver Full RS232 24-SOIC Package: 24-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: MAX207 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MAX207IDWE4, MAX207IDWE4-ND, MAX207IDWG4, MAX207IDWG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 925254-MAX207IDW
Operating Temperature Range: -40°C ~ 85°C
Features: 5/3 Transceiver Full RS232 24-SOIC
Package: 24-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MAX207
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MAX207IDWE4, MAX207IDWE4-ND, MAX207IDWG4, MAX207IDWG4-ND

Buy Now Datasheet
Drivers, Receivers, Transceivers - MAX207IDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MAX207IDW
Drivers, Receivers, Transceivers MAX207IDW
5/3 Transceiver Full RS232 24-SOIC

5/3 Transceiver Full RS232 24-SOIC

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number MAX207IDW 925254-MAX207IDW MAX207IDW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MAX207IDW Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; Surface Mount Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM2907/BRA - 860916-AM2907/BRA - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details