STMicroelectronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC245B1R M74HC245B1R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 924954-M74HC245B1R Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-DIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HC245 Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-1805-5, 497-1805-5-NDR
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 924954-M74HC245B1R Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-DIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HC245 Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-1805-5, 497-1805-5-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC245B1R - 924954-M74HC245B1R - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC245B1R
924954-M74HC245B1R
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC245B1R 924954-M74HC245B1R
Manufacturer: STMicroelectronics Win Source Part Number: 924954-M74HC245B1R Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-DIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HC245 Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-1805-5, 497-1805-5-NDR

Manufacturer: STMicroelectronics
Win Source Part Number: 924954-M74HC245B1R
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-DIP
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 74HC245
Categories: Integrated Circuits (ICs)
Case / Package: 20-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-1805-5, 497-1805-5-NDR

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - M74HC245B1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
M74HC245B1R
Buffers, Drivers, Receivers, Transceivers M74HC245B1R
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-DIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 924954-M74HC245B1R M74HC245B1R
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC245B1R Buffers, Drivers, Receivers, Transceivers
Package Type Through Hole 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - DS36277TM/NOPB - 869572-DS36277TM/NOPB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details