Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - MAX3237EIPWR MAX3237EIPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 003006-MAX3237EIPWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 003006-MAX3237EIPWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MAX3237EIPWR - 003006-MAX3237EIPWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3237EIPWR
003006-MAX3237EIPWR
Interface - Interface - Drivers, Receivers, Transceivers - MAX3237EIPWR 003006-MAX3237EIPWR
Manufacturer: Texas Instruments Win Source Part Number: 003006-MAX3237EIPWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: Texas Instruments
Win Source Part Number: 003006-MAX3237EIPWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet
Drivers, Receivers, Transceivers - MAX3237EIPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MAX3237EIPWR
Drivers, Receivers, Transceivers MAX3237EIPWR
5/3 Transceiver Full RS232 28-TSSOP

5/3 Transceiver Full RS232 28-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 003006-MAX3237EIPWR MAX3237EIPWR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MAX3237EIPWR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 28-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type FCCSP
Features RoHS
View Details