Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - MAX202CDR MAX202CDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 021294-MAX202CDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Family Name: MAX202 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): HIN202CBNZ; HIN202CBN-T; HIN202CBN; HIN202CBNZ-TS5001; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 021294-MAX202CDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Family Name: MAX202 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): HIN202CBNZ; HIN202CBN-T; HIN202CBN; HIN202CBNZ-TS5001; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MAX202CDR - 021294-MAX202CDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX202CDR
021294-MAX202CDR
Interface - Interface - Drivers, Receivers, Transceivers - MAX202CDR 021294-MAX202CDR
Manufacturer: Texas Instruments Win Source Part Number: 021294-MAX202CDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Family Name: MAX202 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): HIN202CBNZ; HIN202CBN-T; HIN202CBN; HIN202CBNZ-TS5001; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 021294-MAX202CDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Family Name: MAX202
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): HIN202CBNZ; HIN202CBN-T; HIN202CBN; HIN202CBNZ-TS5001;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Drivers, Receivers, Transceivers - MAX202CDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MAX202CDR
Drivers, Receivers, Transceivers MAX202CDR
2/2 Transceiver Full RS232 16-SOIC

2/2 Transceiver Full RS232 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 021294-MAX202CDR MAX202CDR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MAX202CDR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details