Texas Instruments Integrated Circuits(ICs) MAX3238EIPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 003010-MAX3238EIPWR Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Reel(TR) Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 28-TSSOP (0.173", 4.40mm Width) Manufacturer Device Package: 28-TSSOP Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 400kbps
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 003010-MAX3238EIPWR Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Reel(TR) Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 28-TSSOP (0.173", 4.40mm Width) Manufacturer Device Package: 28-TSSOP Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 400kbps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 003010-MAX3238EIPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
003010-MAX3238EIPWR
Integrated Circuits(ICs) 003010-MAX3238EIPWR
Manufacturer: Texas Instruments Win Source Part Number: 003010-MAX3238EIPWR Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Reel(TR) Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 28-TSSOP (0.173", 4.40mm Width) Manufacturer Device Package: 28-TSSOP Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 400kbps

Manufacturer: Texas Instruments
Win Source Part Number: 003010-MAX3238EIPWR
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Packaging: Reel(TR)
Type: Transceiver
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package: 28-TSSOP
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 400kbps

Buy Now Datasheet
Drivers, Receivers, Transceivers - MAX3238EIPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MAX3238EIPWR
Drivers, Receivers, Transceivers MAX3238EIPWR
5/3 Transceiver Full RS232 28-TSSOP

5/3 Transceiver Full RS232 28-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 003010-MAX3238EIPWR MAX3238EIPWR
Product Name Integrated Circuits(ICs) Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 28-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM29834PC - 860919-AM29834PC - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type FCCSP
Features RoHS
View Details