Manufacturer: NXP
Win Source Part Number: 926098-MC145574AAC
Features: - Transceiver - - 32-LQFP (7x7)
Package: 32-LQFP
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC145
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Transceiver 32-LQFP (7x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 926098-MC145574AAC | MC145574AAC |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MC145574AAC | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 32-LQFP |