STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - M74HC245TTR M74HC245TTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 732340-M74HC245TTR Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 20-TSSOP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74HC245 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 732340-M74HC245TTR Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 20-TSSOP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74HC245 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - M74HC245TTR - 732340-M74HC245TTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - M74HC245TTR
732340-M74HC245TTR
Interface - Interface - Drivers, Receivers, Transceivers - M74HC245TTR 732340-M74HC245TTR
Manufacturer: STMicroelectronics Win Source Part Number: 732340-M74HC245TTR Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 20-TSSOP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74HC245 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: STMicroelectronics
Win Source Part Number: 732340-M74HC245TTR
Packaging: Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 20-TSSOP
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC245
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now
Buffers, Drivers, Receivers, Transceivers - M74HC245TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
M74HC245TTR
Buffers, Drivers, Receivers, Transceivers M74HC245TTR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
IC BUS TRANSCVR 3-ST 8B 20TSSOP - 761-M74HC245TTR - Utmel Electronic Limited
Hong Kong, China
IC BUS TRANSCVR 3-ST 8B 20TSSOP
761-M74HC245TTR
IC BUS TRANSCVR 3-ST 8B 20TSSOP 761-M74HC245TTR
IC BUS TRANSCVR 3-ST 8B 20TSSOP

IC BUS TRANSCVR 3-ST 8B 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 732340-M74HC245TTR M74HC245TTR 761-M74HC245TTR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - M74HC245TTR Buffers, Drivers, Receivers, Transceivers IC BUS TRANSCVR 3-ST 8B 20TSSOP
Package Type Surface Mount Surface Mount; 20-TSSOP (0.173\", 4.40mm Width) Surface Mount; 20-TSSOP (0.173, 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details