Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - MAX208CDB MAX208CDB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1212622-MAX208CDB Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Supplier Device Package: 24-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: MAX208 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1212622-MAX208CDB Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Supplier Device Package: 24-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: MAX208 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MAX208CDB - 1212622-MAX208CDB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX208CDB
1212622-MAX208CDB
Interface - Interface - Drivers, Receivers, Transceivers - MAX208CDB 1212622-MAX208CDB
Manufacturer: Texas Instruments Win Source Part Number: 1212622-MAX208CDB Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Supplier Device Package: 24-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: MAX208 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1212622-MAX208CDB
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 4/4
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Supplier Device Package: 24-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: MAX208
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Drivers, Receivers, Transceivers - MAX208CDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MAX208CDB
Drivers, Receivers, Transceivers MAX208CDB
4/4 Transceiver Full RS232 24-SSOP

4/4 Transceiver Full RS232 24-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1212622-MAX208CDB MAX208CDB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MAX208CDB Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 24-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL83490IB - 875810-ISL83490IB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details