Texas Instruments Integrated Circuits(ICs) MAX3318CPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 142557-MAX3318CPWR Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Reel(TR) Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Manufacturer Device Package: 20-TSSOP Operating Supply Voltage: 2.25 V ~ 3 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 460Kbps
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 142557-MAX3318CPWR Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Reel(TR) Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Manufacturer Device Package: 20-TSSOP Operating Supply Voltage: 2.25 V ~ 3 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 460Kbps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 142557-MAX3318CPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
142557-MAX3318CPWR
Integrated Circuits(ICs) 142557-MAX3318CPWR
Manufacturer: Texas Instruments Win Source Part Number: 142557-MAX3318CPWR Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Reel(TR) Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Manufacturer Device Package: 20-TSSOP Operating Supply Voltage: 2.25 V ~ 3 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 460Kbps

Manufacturer: Texas Instruments
Win Source Part Number: 142557-MAX3318CPWR
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Packaging: Reel(TR)
Type: Transceiver
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package: 20-TSSOP
Operating Supply Voltage: 2.25 V ~ 3 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 460Kbps

Buy Now Datasheet
Drivers, Receivers, Transceivers - MAX3318CPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MAX3318CPWR
Drivers, Receivers, Transceivers MAX3318CPWR
2/2 Transceiver Full RS232 20-TSSOP

2/2 Transceiver Full RS232 20-TSSOP

Buy Now Datasheet
Drivers, Receivers, Transceivers - MAX3318CPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MAX3318CPWR
Drivers, Receivers, Transceivers MAX3318CPWR
2/2 Transceiver Full RS232 20-TSSOP

2/2 Transceiver Full RS232 20-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 142557-MAX3318CPWR MAX3318CPWR
Product Name Integrated Circuits(ICs) Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC245DB,112 - 908217-74HC245DB,112 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details