Quarktwin Technology Ltd. Datasheets for RF Transceivers
RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal.
RF Transceivers: Learn more
| Product Name | Notes |
|---|---|
| 1/1 Transceiver Full RS232 16-SSOP | |
| 1/1 Transceiver Full RS232 16-TSSOP | |
| 1/1 Transceiver Full, Half Ethernet 100-TQFP (14x14) | |
| 1/1 Transceiver Half CANbus 12-VSON (4x3) | |
| 1/1 Transceiver Half CANbus 8-SOIC | |
| 1/2 Transceiver Half CANbus 8-SOIC | |
| 2/2 Transceiver Full RS232 16-CERDIP | |
| 2/2 Transceiver Full RS232 16-PDIP | |
| 2/2 Transceiver Full RS232 16-SOIC | |
| 2/2 Transceiver Full RS232 16-SSOP | |
| 2/2 Transceiver Full RS232 16-TSSOP | |
| 2/2 Transceiver Full RS232 18-PDIP | |
| 2/2 Transceiver Full RS232 18-SOIC | |
| 2/2 Transceiver Full RS232 20-PDIP | |
| 2/2 Transceiver Full RS232 20-SSOP | |
| 2/2 Transceiver Full RS232 20-TSSOP | |
| 3 Transceiver Full RS232 24-SOIC | |
| 3/5 Transceiver Full RS232 24-PDIP | |
| 3/5 Transceiver Full RS232 24-SOIC | |
| 4/4 Transceiver Full RS232 24-PDIP | |
| 4/4 Transceiver Full RS232 24-SOIC | |
| 4/5 Transceiver Full RS232 28-SOIC | |
| 4/5 Transceiver Full RS232 28-SSOP | |
| 5/3 Transceiver Full RS232 24-SOIC | |
| 5/3 Transceiver Full RS232 24-SSOP | |
| 5/3 Transceiver Full RS232 44-MQFP (10x10) | |
| Bluetooth Transceiver Module 2.402GHz ~ 2.48GHz Integrated Trace Surface Mount | |
| Bluetooth Transceiver Module 2.402GHz ~ 2.48GHz MHF4 Surface Mount | |
| Cellular 3G (AT&T) Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Surface Mount | |
| Cellular 3G (AT&T) Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Stamped Metal Connector Mount | |
| Cellular 4G LTE (AT&T) Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount | |
| Cellular 4G LTE CAT-1 (AT&T) Transceiver Module Antenna Not Included Surface Mount | |
| Cellular 4G LTE CAT-1 (AT&T) Transceiver Module Surface Mount | |
| Cellular 4G LTE CAT-1 Transceiver Module Surface Mount | |
| Cellular 4G LTE CAT-1, HSPA+ Transceiver Module Surface Mount | |
| Cellular 4G LTE CAT-4 (AT&T/Verizon) Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount | |
| Cellular 4G LTE CAT-4 (AT&T/Verizon) Transceiver Module Antenna Not Included Surface Mount | |
| Cellular 4G LTE CAT-4 (Verizon) Transceiver Module Antenna Not Included Surface Mount | |
| Cellular 4G LTE CAT-M1/NB-IoT (Verizon) Transceiver Module 700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz Stamped Metal Connector Mount | |
| Cellular EDGE, GLONASS, GPRS, GPS, GSM, GNSS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Surface Mount | |
| Cellular EDGE, GLONASS, GPRS, GPS, GSM, GNSS Transceiver Module 900MHz, 1.8GHz Surface Mount | |
| Cellular EDGE, GLONASS, GPRS, GPS, GSM, HSDPA, HSUPA, UMTS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Surface Mount | |
| Cellular EDGE, GPRS, GSM Transceiver Module 900MHz, 1.8GHz Antenna Not Included Surface Mount | |
| Cellular EDGE, GPRS, GSM, LTE Transceiver Module 900MHz, 1.8GHz Antenna Not Included Surface Mount | |
| Cellular GLONASS, GPRS, GPS, GSM, GNSS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Surface Mount | |
| Cellular GLONASS, GPRS, GPS, GSM, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount | |
| Cellular GLONASS, GPS, GNSS Transceiver Module Surface Mount | |
| Cellular GLONASS, GPS, GNSS, HSPA+ Transceiver Module Surface Mount | |
| Cellular GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Surface Mount | |
| Cellular HSPA+, LTE Transceiver Module Antenna Not Included Surface Mount | |
| Cellular LTE Transceiver Module 704MHz ~ 716MHz, 734MHz ~ 746MHz, 824MHz ~ 849MHz, 869MHz ~ 894MHz, 1.71GHz ~ 1.755GHz, 1.85GHz ~ 1.91GHz, 1.93GHz ~ 1.99GHz, 2.11GHz ~ 2.155GHz Antenna Not... | |
| Cellular LTE Transceiver Module Antenna Not Included Surface Mount | |
| Cellular Transceiver Module Surface Mount | |
| Cellular, Navigation 3G, GSM, GPRS, GPS, WCDMA Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Whip, Tilt DIN Rail | |
| Cellular, Navigation 4G LTE CAT-M1/NB1, GLONASS, GPRS, GPS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount | |
| Cellular, Navigation EDGE, GLONASS, GNSS, GPRS, GPS, GSM, HSPA Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount | |
| Cellular, Navigation GLONASS, GPRS, GPS, GSM, GNSS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount | |
| Cellular, Navigation GLONASS, GPRS, GPS, GSM, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount | |
| Cellular, Navigation GLONASS, GPS, LTE Transceiver Module Antenna Not Included, SMA, U.FL Surface Mount | |
| Cellular, Navigation GNSS, LTE Transceiver Module Antenna Not Included Surface Mount | |
| Cellular, Navigation LTE, GNSS Transceiver Module Antenna Not Included Surface Mount | |
| General ISM > 1GHz Proprietary Transceiver Module 2.4GHz Antenna Not Included, Castellation Surface Mount | |
| General ISM < 1GHz LoRa™ Transceiver Module 868MHz Surface Mount | |
| General ISM < 1GHz Proprietary Transceiver Module 868MHz Antenna Not Included, Castellation Surface Mount | |
| General ISM < 1GHz Proprietary Transceiver Module 900MHz Antenna Not Included, Castellation Surface Mount | |
| General ISM < 1GHz Proprietary Transceiver Module 900MHz Antenna Not Included, U.FL Surface Mount | |
| General ISM < 1GHz Proprietary Transceiver Module 902MHz ~ 928MHz Antenna Not Included, Castellation Surface Mount | |
| General ISM < 1GHz Proprietary Transceiver Module 902MHz ~ 928MHz Antenna Not Included, U.FL Surface Mount | |
| General ISM < 1GHz Proprietary Transceiver Module 915MHz Antenna Not Included, Castellation Surface Mount | |
| General ISM < 1GHz Proprietary Transceiver Module 915MHz Antenna Not Included, U.FL Surface Mount | |
| General ISM < 1GHz Transceiver Module 863MHz ~ 870MHz Antenna Not Included, Castellation Surface Mount | |
| General ISM < 1GHz Transceiver Module 863MHz ~ 870MHz Antenna Not Included, U.FL Surface Mount | |
| General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, Castellation Surface Mount | |
| General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, U.FL Surface Mount | |
| IC TRANSCVR CAN HS 8SOIC | |
| IC TX/RCVR DUAL RS-232 5V 16-DIP | |
| ISOLATED 5V CAN TRANSCVR ISO1050 | |
| Navigation GLONASS, GNSS, GPS, LTE Transceiver Module Antenna Not Included Surface Mount | |
| Navigation GLONASS, GPS Transceiver Module 900MHz Antenna Not Included Surface Mount | |
| RF Transceiver, Modem 2.4GHz GFSK RS-232 460Kbps | |
| STAND-ALONE USB TRANSCEIVER CHIP | |
| Transceiver Module Surface Mount | |
| Transceiver Module | |
| TRANSCEIVER TRANSIENT VOLTAGE SU | |
| Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-DIP | |
| Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO |
| << Prev | Next >> |