NXP Semiconductors Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MB2245BB,518

Description
Win Source Part Number: 1213831-MB2245BB,518 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 52-QFP Supplier Device Package: 52-QFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935085500518,MB2245B B-T,MB2245BB-T-ND Base Product Number: MB224 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1213831-MB2245BB,518 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 52-QFP Supplier Device Package: 52-QFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935085500518,MB2245B B-T,MB2245BB-T-ND Base Product Number: MB224 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1213831-MB2245BB,518 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1213831-MB2245BB,518
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1213831-MB2245BB,518
Win Source Part Number: 1213831-MB2245BB,518 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 52-QFP Supplier Device Package: 52-QFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935085500518,MB2245B B-T,MB2245BB-T-ND Base Product Number: MB224 Product Status: Obsolete

Win Source Part Number: 1213831-MB2245BB,518
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 52-QFP
Supplier Device Package: 52-QFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935085500518,MB2245BB-T,MB2245BB-T-ND
Base Product Number: MB224
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MB2245BB,518 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
MB2245BB,518
Buffers, Drivers, Receivers, Transceivers MB2245BB,518
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 52-QFP (10x10)

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 52-QFP (10x10)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1213831-MB2245BB,518 MB2245BB,518
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 52-QFP
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details