Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - MAX3221CPWR MAX3221CPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 021451-MAX3221CPWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Family Name: MAX3221 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): MAX3221EEUE+G2X; ICL3221ECV-T; ICL3221EIV-T; ICL3221EIV; Introduction Date: March 03, 2004 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 021451-MAX3221CPWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Family Name: MAX3221 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): MAX3221EEUE+G2X; ICL3221ECV-T; ICL3221EIV-T; ICL3221EIV; Introduction Date: March 03, 2004 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221CPWR - 021451-MAX3221CPWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221CPWR
021451-MAX3221CPWR
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221CPWR 021451-MAX3221CPWR
Manufacturer: Texas Instruments Win Source Part Number: 021451-MAX3221CPWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Family Name: MAX3221 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): MAX3221EEUE+G2X; ICL3221ECV-T; ICL3221EIV-T; ICL3221EIV; Introduction Date: March 03, 2004 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing

Manufacturer: Texas Instruments
Win Source Part Number: 021451-MAX3221CPWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Family Name: MAX3221
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3221EEUE+G2X; ICL3221ECV-T; ICL3221EIV-T; ICL3221EIV;
Introduction Date: March 03, 2004
ECCN: EAR99
Country of Origin: China, Japan, Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing

Buy Now Datasheet
RS-232 LINE DRIVER/RECEIVER, 3221 - 815-MAX3221CPWR - Utmel Electronic Limited
Hong Kong, China
RS-232 LINE DRIVER/RECEIVER, 3221
815-MAX3221CPWR
RS-232 LINE DRIVER/RECEIVER, 3221 815-MAX3221CPWR
RS-232 LINE DRIVER/RECEIVER, 3221

RS-232 LINE DRIVER/RECEIVER, 3221

Supplier's Site
Drivers, Receivers, Transceivers - MAX3221CPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MAX3221CPWR
Drivers, Receivers, Transceivers MAX3221CPWR
1/1 Transceiver Full RS232 16-TSSOP

1/1 Transceiver Full RS232 16-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers RF Transceivers
Product Number 021451-MAX3221CPWR 815-MAX3221CPWR MAX3221CPWR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MAX3221CPWR RS-232 LINE DRIVER/RECEIVER, 3221 Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-TSSOP (0.173, 4.40mm Width) Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 C (32.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 3 to 5.5 volts 3.3 volts 3 to 5.5 volts
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details