Cellular GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Cellular GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Cellular GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Win Source Part Number: 1342143-M65MA-04-STD
Category: RF and Wireless - RF Transceiver Modules and Modems
Package: Tape & Reel
Standard Package: 250
Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz
Protocol: GSM, GPRS
Data Rate: 85.6kbps
Antenna Type: Antenna Not Included
Sensitivity: -108dBm
Current - Receiving: 1.2mA
RF Family/Standard: Cellular
Serial Interfaces: UART
Voltage - Supply: 3.45V ~ 4.25V
Mounting Type: Surface Mount
Package / Case: 44-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Quectel
Base Product Number: M65
Cellular GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
RF TXRX MOD CELLULAR SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 2958-M65MA-04-STDTR-ND | 1342143-M65MA-04-STD | M65MA-04-STD | M65MA-04-STD |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 850 to 1900 MHz | 850 to 1900 MHz | 850 to 1900 MHz | 850 to 1900 MHz |
| Sensitivity | -108 dBm | -108 dBm | -108 dBm | -108 dBm |
| Package Type | Surface Mount; 44-SMD Module | 44-SMD Module | Surface Mount; 44-SMD Module | |
| Supply Voltage | 3.45 to 4.25 volts | 3.45 to 4.25 volts | 3.45 to 4.25 volts | 4.25 to 3.45 volts |