Quectel Wireless Solutions Co., Ltd. RF/IF and RFID - RF Transceiver Modules and Modems M95FA-03-STD

Description
Win Source Part Number: 1074551-M95FA-03-STD Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: M95 Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Protocol: GSM, GPRS Data Rate: 85.6kbps Antenna Type: Antenna Not Included Sensitivity: -109dBm Current - Receiving: 1.2mA ~ 1.3mA RF Family/Standard: Navigation Serial Interfaces: PCM, UART Voltage - Supply: 3.3V ~ 4.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): M95FA-03-STDM95 FA-03-STD; M95-FA-03-STD; M95FA03STD; Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) Mfr: Quectel Other Names: 2958-M95FA-03-STDTR Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1074551-M95FA-03-STD Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: M95 Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Protocol: GSM, GPRS Data Rate: 85.6kbps Antenna Type: Antenna Not Included Sensitivity: -109dBm Current - Receiving: 1.2mA ~ 1.3mA RF Family/Standard: Navigation Serial Interfaces: PCM, UART Voltage - Supply: 3.3V ~ 4.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): M95FA-03-STDM95 FA-03-STD; M95-FA-03-STD; M95FA03STD; Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) Mfr: Quectel Other Names: 2958-M95FA-03-STDTR Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1074551-M95FA-03-STD - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1074551-M95FA-03-STD
RF/IF and RFID - RF Transceiver Modules and Modems 1074551-M95FA-03-STD
Win Source Part Number: 1074551-M95FA-03-STD Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: M95 Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Protocol: GSM, GPRS Data Rate: 85.6kbps Antenna Type: Antenna Not Included Sensitivity: -109dBm Current - Receiving: 1.2mA ~ 1.3mA RF Family/Standard: Navigation Serial Interfaces: PCM, UART Voltage - Supply: 3.3V ~ 4.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): M95FA-03-STDM95 FA-03-STD; M95-FA-03-STD; M95FA03STD; Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) Mfr: Quectel Other Names: 2958-M95FA-03-STDTR Product Status: Obsolete

Win Source Part Number: 1074551-M95FA-03-STD
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: M95
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz
Protocol: GSM, GPRS
Data Rate: 85.6kbps
Antenna Type: Antenna Not Included
Sensitivity: -109dBm
Current - Receiving: 1.2mA ~ 1.3mA
RF Family/Standard: Navigation
Serial Interfaces: PCM, UART
Voltage - Supply: 3.3V ~ 4.6V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): M95FA-03-STDM95 FA-03-STD; M95-FA-03-STD; M95FA03STD;
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
Mfr: Quectel
Other Names: 2958-M95FA-03-STDTR
Product Status: Obsolete

Buy Now
RF Transceiver Modules and Modems - M95FA-03-STD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
M95FA-03-STD
RF Transceiver Modules and Modems M95FA-03-STD
Navigation GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Navigation GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now
RF and Wireless - RF Transceiver Modules and Modems - M95FA-03-STD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
M95FA-03-STD
RF and Wireless - RF Transceiver Modules and Modems M95FA-03-STD
RF TXRX MODULE NAVIGATION SMD

RF TXRX MODULE NAVIGATION SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1074551-M95FA-03-STD M95FA-03-STD M95FA-03-STD
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 850 to 1900 MHz 850 to 1900 MHz 850 to 1900 MHz
Sensitivity -109 dBm -109 dBm -109 dBm
Package Type Surface Mount; SMD (SMT) Surface Mount; Module
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi 7 Non-Linear High Power Front End Module - QPF7607 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF Modules - 2251584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
Surface-mount Radio Module - A2541E24A - Anaren, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems; Industrial controls and monitoring, remote controls, home/building automation, lighting systems, low power wireless sensor networks
Features RoHS
View Details