Quectel Wireless Solutions Co., Ltd. RF/IF and RFID - RF Transceiver Modules and Modems M66FB-03-STD

Description
Win Source Part Number: 992649-M66FB-03-STD Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Protocol: Bluetooth v3.0, GSM, GPRS Data Rate: 85.6kbps Antenna Type: Antenna Not Included Sensitivity: -109dBm Current - Receiving: 1.3mA RF Family/Standard: Bluetooth, Cellular Serial Interfaces: UART Voltage - Supply: 3.3V ~ 4.6V Package / Case: 52-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C SC Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Quectel Other Names: 2958-M66FB-03-STDCT, 2958-M66FB-03-STDTR, 2958-M66FB-03-STDDKR Base Product Number: M66
Request a Quote Datasheet
Description
Win Source Part Number: 992649-M66FB-03-STD Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Protocol: Bluetooth v3.0, GSM, GPRS Data Rate: 85.6kbps Antenna Type: Antenna Not Included Sensitivity: -109dBm Current - Receiving: 1.3mA RF Family/Standard: Bluetooth, Cellular Serial Interfaces: UART Voltage - Supply: 3.3V ~ 4.6V Package / Case: 52-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C SC Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Quectel Other Names: 2958-M66FB-03-STDCT, 2958-M66FB-03-STDTR, 2958-M66FB-03-STDDKR Base Product Number: M66
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 992649-M66FB-03-STD - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
992649-M66FB-03-STD
RF/IF and RFID - RF Transceiver Modules and Modems 992649-M66FB-03-STD
Win Source Part Number: 992649-M66FB-03-STD Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Protocol: Bluetooth v3.0, GSM, GPRS Data Rate: 85.6kbps Antenna Type: Antenna Not Included Sensitivity: -109dBm Current - Receiving: 1.3mA RF Family/Standard: Bluetooth, Cellular Serial Interfaces: UART Voltage - Supply: 3.3V ~ 4.6V Package / Case: 52-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C SC Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Quectel Other Names: 2958-M66FB-03-STDCT, 2958-M66FB-03-STDTR, 2958-M66FB-03-STDDKR Base Product Number: M66

Win Source Part Number: 992649-M66FB-03-STD
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz
Protocol: Bluetooth v3.0, GSM, GPRS
Data Rate: 85.6kbps
Antenna Type: Antenna Not Included
Sensitivity: -109dBm
Current - Receiving: 1.3mA
RF Family/Standard: Bluetooth, Cellular
Serial Interfaces: UART
Voltage - Supply: 3.3V ~ 4.6V
Package / Case: 52-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C SC
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Quectel
Other Names: 2958-M66FB-03-STDCT,2958-M66FB-03-STDTR,2958-M66FB-03-STDDKR
Base Product Number: M66

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-M66FB-03-STDTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-M66FB-03-STDTR-ND
RF Transceiver Modules and Modems 2958-M66FB-03-STDTR-ND
Bluetooth, Cellular Bluetooth v3.0, GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Bluetooth, Cellular Bluetooth v3.0, GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-M66FB-03-STDDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-M66FB-03-STDDKR-ND
RF Transceiver Modules and Modems 2958-M66FB-03-STDDKR-ND
Bluetooth, Cellular Bluetooth v3.0, GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Bluetooth, Cellular Bluetooth v3.0, GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-M66FB-03-STDCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-M66FB-03-STDCT-ND
RF Transceiver Modules and Modems 2958-M66FB-03-STDCT-ND
Bluetooth, Cellular Bluetooth v3.0, GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Bluetooth, Cellular Bluetooth v3.0, GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - M66FB-03-STD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
M66FB-03-STD
RF and Wireless - RF Transceiver Modules and Modems M66FB-03-STD
RF TXRX MODULE BLUETOOTH/CEL SMD

RF TXRX MODULE BLUETOOTH/CEL SMD

Supplier's Site
RF Transceiver Modules and Modems - M66FB-03-STD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
M66FB-03-STD
RF Transceiver Modules and Modems M66FB-03-STD
Bluetooth, Cellular Bluetooth v3.0, GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Bluetooth, Cellular Bluetooth v3.0, GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 992649-M66FB-03-STD 2958-M66FB-03-STDTR-ND M66FB-03-STD M66FB-03-STD
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 850 to 1900 MHz 850 to 1900 MHz 850 to 1900 MHz 850 to 1900 MHz
Sensitivity -109 dBm -109 dBm -109 dBm -109 dBm
Package Type Surface Mount; SMD (SMT) Surface Mount; 52-SMD Module Surface Mount; 52-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1791182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
5 GHz Wi-Fi Front End Module - QPF4506B - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5850 MHz
Package Type Laminate
View Details
Amplified HumPRO™ Series High Power Data Transceiver with Castellation Connection - HUM-A-900-PRO-CAS - Linx Technologies
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Radio Technique Frequency-Hopping Spread Spectrum
View Details
2 suppliers
RF Transceiver Modules and Modems - 602-XB3-C-G4-UT-102-ND - DigiKey
Specs
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Operating Frequency 850 to 1850 MHz
Sensitivity -110 dBm
View Details