Manufacturer: Texas Instruments
Win Source Part Number: 082976-MAX3221IPW
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Computers & Computer Peripherals, Consumer Electronics, Wireless
1/1 Transceiver Full RS232 16-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 082976-MAX3221IPW | MAX3221IPW |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MAX3221IPW | Drivers, Receivers, Transceivers |
| Applications | Mobile / Wireless Systems | |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 16-TSSOP (0.173\", 4.40mm Width) |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |