Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - MAX232N MAX232N

Description
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BICMOS, PDIP16
Request a Quote Datasheet
Description
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BICMOS, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MAX232N - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BICMOS, PDIP16

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BICMOS, PDIP16

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX232N - 021357-MAX232N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX232N
021357-MAX232N
Interface - Interface - Drivers, Receivers, Transceivers - MAX232N 021357-MAX232N
Manufacturer: Texas Instruments Win Source Part Number: 021357-MAX232N Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Family Name: MAX232 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): ADM232LJN; ADM232LJNZ; ADM232LAN; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Industrial, Multimedia, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 021357-MAX232N
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Family Name: MAX232
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): ADM232LJN; ADM232LJNZ; ADM232LAN;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Industrial, Multimedia, Wireless

Buy Now Datasheet
Drivers, Receivers, Transceivers - MAX232N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MAX232N
Drivers, Receivers, Transceivers MAX232N
2/2 Transceiver Full RS232 16-PDIP

2/2 Transceiver Full RS232 16-PDIP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number MAX232N 021357-MAX232N MAX232N
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MAX232N Drivers, Receivers, Transceivers
Package Type Surface Mount Through Hole 16-DIP (0.300\", 7.62mm)
Features RoHS RoHS
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details