Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - MAX211IDBRE4 MAX211IDBRE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 925258-MAX211IDBRE4 Operating Temperature Range: -40°C ~ 85°C Features: 4/5 Transceiver Full RS232 28-SSOP Package: 28-SSOP (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MAX211 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 925258-MAX211IDBRE4 Operating Temperature Range: -40°C ~ 85°C Features: 4/5 Transceiver Full RS232 28-SSOP Package: 28-SSOP (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MAX211 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MAX211IDBRE4 - 925258-MAX211IDBRE4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX211IDBRE4
925258-MAX211IDBRE4
Interface - Interface - Drivers, Receivers, Transceivers - MAX211IDBRE4 925258-MAX211IDBRE4
Manufacturer: Texas Instruments Win Source Part Number: 925258-MAX211IDBRE4 Operating Temperature Range: -40°C ~ 85°C Features: 4/5 Transceiver Full RS232 28-SSOP Package: 28-SSOP (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MAX211 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 925258-MAX211IDBRE4
Operating Temperature Range: -40°C ~ 85°C
Features: 4/5 Transceiver Full RS232 28-SSOP
Package: 28-SSOP (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MAX211
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
IC TRANSCEIVER FULL 4/5 28SSOP - 815-MAX211IDBRE4 - Utmel Electronic Limited
Hong Kong, China
IC TRANSCEIVER FULL 4/5 28SSOP
815-MAX211IDBRE4
IC TRANSCEIVER FULL 4/5 28SSOP 815-MAX211IDBRE4
IC TRANSCEIVER FULL 4/5 28SSOP

IC TRANSCEIVER FULL 4/5 28SSOP

Supplier's Site
Drivers, Receivers, Transceivers - MAX211IDBRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MAX211IDBRE4
Drivers, Receivers, Transceivers MAX211IDBRE4
4/5 Transceiver Full RS232 28-SSOP

4/5 Transceiver Full RS232 28-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 925258-MAX211IDBRE4 815-MAX211IDBRE4 MAX211IDBRE4
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MAX211IDBRE4 IC TRANSCEIVER FULL 4/5 28SSOP Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 28-SSOP (0.209, 5.30mm Width) Surface Mount; 28-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 C (-40.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Features RoHS RoHS
Data Rate 960 kbps 120 kbps
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details