Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MAX3237EIDB

Description
Win Source Part Number: 1075268-MAX3237EIDB Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 50 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 500 mV Data Rate: 1Mbps Voltage - Supply: 3V ~ 5.5V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ADM207EARS; MAX3238IDB; MAX3238CDBR; MAX3237ECDBR; ADM207ARSZ; MAX3237ECAI+T; MAX3238ECAI+TMAX3237 EIDB .; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: MAX3237EIDBG4,2156-M AX3237EIDB,296-33391 -5,MAX3237EIDB-ND,MA X3237EIDBG4-ND,TEXTI SMAX3237EIDB Base Product Number: MAX3237
Request a Quote Datasheet
Description
Win Source Part Number: 1075268-MAX3237EIDB Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 50 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 500 mV Data Rate: 1Mbps Voltage - Supply: 3V ~ 5.5V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ADM207EARS; MAX3238IDB; MAX3238CDBR; MAX3237ECDBR; ADM207ARSZ; MAX3237ECAI+T; MAX3238ECAI+TMAX3237 EIDB .; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: MAX3237EIDBG4,2156-M AX3237EIDB,296-33391 -5,MAX3237EIDB-ND,MA X3237EIDBG4-ND,TEXTI SMAX3237EIDB Base Product Number: MAX3237
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1075268-MAX3237EIDB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1075268-MAX3237EIDB
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1075268-MAX3237EIDB
Win Source Part Number: 1075268-MAX3237EIDB Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 50 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 500 mV Data Rate: 1Mbps Voltage - Supply: 3V ~ 5.5V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ADM207EARS; MAX3238IDB; MAX3238CDBR; MAX3237ECDBR; ADM207ARSZ; MAX3237ECAI+T; MAX3238ECAI+TMAX3237 EIDB .; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: MAX3237EIDBG4,2156-M AX3237EIDB,296-33391 -5,MAX3237EIDB-ND,MA X3237EIDBG4-ND,TEXTI SMAX3237EIDB Base Product Number: MAX3237

Win Source Part Number: 1075268-MAX3237EIDB
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 500 mV
Data Rate: 1Mbps
Voltage - Supply: 3V ~ 5.5V
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): ADM207EARS; MAX3238IDB; MAX3238CDBR; MAX3237ECDBR; ADM207ARSZ; MAX3237ECAI+T; MAX3238ECAI+TMAX3237EIDB .;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: MAX3237EIDBG4,2156-MAX3237EIDB,296-33391-5,MAX3237EIDB-ND,MAX3237EIDBG4-ND,TEXTISMAX3237EIDB
Base Product Number: MAX3237

Buy Now Datasheet
Drivers, Receivers, Transceivers - MAX3237EIDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MAX3237EIDB
Drivers, Receivers, Transceivers MAX3237EIDB
5/3 Transceiver Full RS232 28-SSOP

5/3 Transceiver Full RS232 28-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1075268-MAX3237EIDB MAX3237EIDB
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details