Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - MAX3232IDWR MAX3232IDWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 112302-MAX3232IDWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 112302-MAX3232IDWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MAX3232IDWR - 112302-MAX3232IDWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3232IDWR
112302-MAX3232IDWR
Interface - Interface - Drivers, Receivers, Transceivers - MAX3232IDWR 112302-MAX3232IDWR
Manufacturer: Texas Instruments Win Source Part Number: 112302-MAX3232IDWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 112302-MAX3232IDWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3-V to 5.5-V multichannel RS-232 line driver & receiver 16-SOIC -40 to 85 - 815-MAX3232IDWR - Utmel Electronic Limited
Hong Kong, China
3-V to 5.5-V multichannel RS-232 line driver & receiver 16-SOIC -40 to 85
815-MAX3232IDWR
3-V to 5.5-V multichannel RS-232 line driver & receiver 16-SOIC -40 to 85 815-MAX3232IDWR
3-V to 5.5-V multichannel RS-232 line driver & receiver 16-SOIC -40 to 85

3-V to 5.5-V multichannel RS-232 line driver & receiver 16-SOIC -40 to 85

Supplier's Site
Drivers, Receivers, Transceivers - MAX3232IDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MAX3232IDWR
Drivers, Receivers, Transceivers MAX3232IDWR
2/2 Transceiver Full RS232 16-SOIC

2/2 Transceiver Full RS232 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers RF Transceivers
Product Number 112302-MAX3232IDWR 815-MAX3232IDWR MAX3232IDWR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MAX3232IDWR 3-V to 5.5-V multichannel RS-232 line driver & receiver 16-SOIC -40 to 85 Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SOIC (0.295, 7.50mm Width) Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 C (-40.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 3 to 5.5 volts 3.3 volts 3 to 5.5 volts
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3241EIA - 920771-ICL3241EIA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details