Quectel Wireless Solutions Co., Ltd. RF Transceiver Modules and Modems M66FA-04-STDN

Description
Bluetooth, Cellular Bluetooth v3.0, GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Request a Quote Datasheet
Description
Bluetooth, Cellular Bluetooth v3.0, GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 2958-M66FA-04-STDNTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-M66FA-04-STDNTR-ND
RF Transceiver Modules and Modems 2958-M66FA-04-STDNTR-ND
Bluetooth, Cellular Bluetooth v3.0, GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Bluetooth, Cellular Bluetooth v3.0, GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules - M66FA-04-STDN - 846074-M66FA-04-STDN - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - M66FA-04-STDN
846074-M66FA-04-STDN
RF Transceiver Modules - M66FA-04-STDN 846074-M66FA-04-STDN
Manufacturer: Quectel Win Source Part Number: 846074-M66FA-04-STDN Features: Transceiver Module Package: Reel - TR Family Name: M66 Categories: RF/IF and RFID ECCN: 5A992C 21 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Other Part Number: 2958-M66FA-04-STDNDK R, 2958-M66FA-04-STDNTR , 2958-M66FA-04-STDNCT

Manufacturer: Quectel
Win Source Part Number: 846074-M66FA-04-STDN
Features: Transceiver Module
Package: Reel - TR
Family Name: M66
Categories: RF/IF and RFID
ECCN: 5A992C 21
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Other Part Number: 2958-M66FA-04-STDNDKR, 2958-M66FA-04-STDNTR, 2958-M66FA-04-STDNCT

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - M66FA-04-STDN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
M66FA-04-STDN
RF and Wireless - RF Transceiver Modules and Modems M66FA-04-STDN
RF TXRX MODULE BLUETOOTH/CEL SMD

RF TXRX MODULE BLUETOOTH/CEL SMD

Supplier's Site
RF Transceiver Modules and Modems - M66FA-04-STDN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
M66FA-04-STDN
RF Transceiver Modules and Modems M66FA-04-STDN
Bluetooth, Cellular Bluetooth v3.0, GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Bluetooth, Cellular Bluetooth v3.0, GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 2958-M66FA-04-STDNTR-ND 846074-M66FA-04-STDN M66FA-04-STDN M66FA-04-STDN
Product Name RF Transceiver Modules and Modems RF Transceiver Modules - M66FA-04-STDN RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Features RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 850 to 1900 MHz 850 to 1900 MHz 850 to 1900 MHz
Sensitivity -109 dBm -109 dBm -109 dBm
Package Type Surface Mount; 52-SMD Module Surface Mount; 52-SMD Module
Unlock Full Specs
to access all available technical data