Quarktwin Technology Ltd. Datasheets for RF Transceivers
RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal.
RF Transceivers: Learn more
| Product Name | Notes |
|---|---|
| 1/0 Transceiver xDSL 16-QFN (4x4) | |
| 1/1 Transceiver CANbus PG-TSON-8-1 | |
| 1/1 Transceiver Full CANbus PG-DSO-14-37 | |
| 1/1 Transceiver Full CANbus PG-DSO-8-16 | |
| 1/1 Transceiver Full CANbus PG-DSO-8 | |
| 1/1 Transceiver Full LINbus PG-DSO-8 | |
| 1/1 Transceiver Full RS422, RS485 10-MSOP | |
| 1/1 Transceiver Full RS422, RS485 10-TDFN (3x3) | |
| 1/1 Transceiver Full RS422, RS485 14-SOIC | |
| 1/1 Transceiver Full RS422, RS485 8-MSOP | |
| 1/1 Transceiver Full RS422, RS485 8-SOIC | |
| 1/1 Transceiver Half CANbus PG-DSO-8-16 | |
| 1/1 Transceiver Half LVDS 14-TSSOP | |
| 1/1 Transceiver Half RS422, RS485 10-DFN (3x3) | |
| 1/1 Transceiver Half RS422, RS485 14-SOIC | |
| 1/1 Transceiver Half RS422, RS485 8-MSOP | |
| 1/1 Transceiver Half RS422, RS485 8-PDIP | |
| 1/1 Transceiver Half RS422, RS485 8-SOIC | |
| 1/1 Transceiver Half RS422, RS485 8-TDFN (3x3) | |
| 2/2 Transceiver Full RS232 16-SOIC | |
| 2/2 Transceiver Full RS232 16-SSOP | |
| 2/2 Transceiver Full RS232 16-TSSOP | |
| 2/2 Transceiver Full RS232 18-SOIC | |
| 2/2 Transceiver Full RS232 20-SSOP | |
| 2/2 Transceiver Full RS232 20-TSSOP | |
| 2/2 Transceiver Half LVDS 24-TSSOP | |
| 3/5 Transceiver Full RS232 28-SOIC | |
| 3/5 Transceiver Full RS232 28-SSOP | |
| 3/5 Transceiver Full RS232 28-TSSOP | |
| 5/3 Transceiver Full RS232 28-SSOP | |
| 5/3 Transceiver Full RS232 28-TSSOP | |
| 8/8 Transceiver Full 20-CERDIP | |
| Bluetooth Bluetooth v4.0 Dual Mode, Class 2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount | |
| Bluetooth Bluetooth v4.2 Dual Mode Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount | |
| Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included Surface Mount | |
| Bluetooth Bluetooth v5.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| General ISM < 1GHz EDGE, LoRaWAN Transceiver Module 902MHz ~ 928MHz Antenna Not Included, U.FL Chassis Mount | |
| IC TRANSCEIVER IND 8SOIC | |
| RF Transceiver, WLAN 2.4GHz 802.11 b/g/n I²C, SPI, UART 1Mbps | |
| RS-232 TRANSCEIVERS | |
| Transceiver, Non-Inverting 1 Element 18 Bit per Element 3-State Output 56-TSSOP | |
| Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-QSOP | |
| Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC | |
| Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP | |
| Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP | |
| Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-QSOP | |
| Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP | |
| Transceiver, Non-Inverting 1 Element 8 Bit per Element Open Drain Output 24-PDIP | |
| Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP | |
| Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP | |
| Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP | |
| Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TFSOP | |
| Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP | |
| Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TVSOP | |
| WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount |
| << Prev | Next >> |