Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MAX3221CPWE4

Description
Win Source Part Number: 1261417-MAX3221CPWE4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Bulk Standard Package: 90 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500 mV Data Rate: 250kbps Voltage - Supply: 3V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: MAX3221CPWE4INACTIVE ,TEXTISMAX3221CPWE4, 2156-MAX3221CPWE4 Base Product Number: MAX3221 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1261417-MAX3221CPWE4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Bulk Standard Package: 90 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500 mV Data Rate: 250kbps Voltage - Supply: 3V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: MAX3221CPWE4INACTIVE ,TEXTISMAX3221CPWE4, 2156-MAX3221CPWE4 Base Product Number: MAX3221 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261417-MAX3221CPWE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261417-MAX3221CPWE4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261417-MAX3221CPWE4
Win Source Part Number: 1261417-MAX3221CPWE4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Bulk Standard Package: 90 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500 mV Data Rate: 250kbps Voltage - Supply: 3V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: MAX3221CPWE4INACTIVE ,TEXTISMAX3221CPWE4, 2156-MAX3221CPWE4 Base Product Number: MAX3221 Product Status: Obsolete

Win Source Part Number: 1261417-MAX3221CPWE4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Bulk
Standard Package: 90
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500 mV
Data Rate: 250kbps
Voltage - Supply: 3V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: MAX3221CPWE4INACTIVE,TEXTISMAX3221CPWE4,2156-MAX3221CPWE4
Base Product Number: MAX3221
Product Status: Obsolete

Buy Now Datasheet
Drivers, Receivers, Transceivers - MAX3221CPWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MAX3221CPWE4
Drivers, Receivers, Transceivers MAX3221CPWE4
1/1 Transceiver Full RS232 16-TSSOP

1/1 Transceiver Full RS232 16-TSSOP

Buy Now
Drivers, Receivers, Transceivers - MAX3221CPWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MAX3221CPWE4
Drivers, Receivers, Transceivers MAX3221CPWE4
1/1 Transceiver Full RS232 16-TSSOP

1/1 Transceiver Full RS232 16-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1261417-MAX3221CPWE4 MAX3221CPWE4
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/BRA - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details