NXP Semiconductors Interface - Interface - Drivers, Receivers, Transceivers - MC13760VFR2 MC13760VFR2

Description
Manufacturer: NXP Win Source Part Number: 926065-MC13760VFR2 Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full Multiprotocol 104-BGA (10x10) Package: Reel - TR Package: 104-LFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MC137 Categories: Integrated Circuits (ICs) Case / Package: 104-BGA (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 926065-MC13760VFR2 Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full Multiprotocol 104-BGA (10x10) Package: Reel - TR Package: 104-LFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MC137 Categories: Integrated Circuits (ICs) Case / Package: 104-BGA (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC13760VFR2 - 926065-MC13760VFR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC13760VFR2
926065-MC13760VFR2
Interface - Interface - Drivers, Receivers, Transceivers - MC13760VFR2 926065-MC13760VFR2
Manufacturer: NXP Win Source Part Number: 926065-MC13760VFR2 Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full Multiprotocol 104-BGA (10x10) Package: Reel - TR Package: 104-LFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MC137 Categories: Integrated Circuits (ICs) Case / Package: 104-BGA (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 926065-MC13760VFR2
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Full Multiprotocol 104-BGA (10x10)
Package: Reel - TR
Package: 104-LFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC137
Categories: Integrated Circuits (ICs)
Case / Package: 104-BGA (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - MC13760VFR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MC13760VFR2
Drivers, Receivers, Transceivers MC13760VFR2
1/1 Transceiver Full Multiprotocol 104-BGA (10x10)

1/1 Transceiver Full Multiprotocol 104-BGA (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 926065-MC13760VFR2 MC13760VFR2
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC13760VFR2 Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 104-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details