NXP Semiconductors Interface - Interface - Drivers, Receivers, Transceivers - MC145572AFN MC145572AFN

Description
Manufacturer: NXP Win Source Part Number: 207845-MC145572AFN Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC (17.525x17.525) Supply Voltage - Operating: 5V
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 207845-MC145572AFN Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC (17.525x17.525) Supply Voltage - Operating: 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC145572AFN - 207845-MC145572AFN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC145572AFN
207845-MC145572AFN
Interface - Interface - Drivers, Receivers, Transceivers - MC145572AFN 207845-MC145572AFN
Manufacturer: NXP Win Source Part Number: 207845-MC145572AFN Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC (17.525x17.525) Supply Voltage - Operating: 5V

Manufacturer: NXP
Win Source Part Number: 207845-MC145572AFN
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 44-PLCC (17.525x17.525)
Supply Voltage - Operating: 5V

Buy Now Datasheet
Drivers, Receivers, Transceivers - MC145572AFN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MC145572AFN
Drivers, Receivers, Transceivers MC145572AFN
Transceiver RS232 44-PLCC (16.59x16.59)

Transceiver RS232 44-PLCC (16.59x16.59)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 207845-MC145572AFN MC145572AFN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC145572AFN Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3224IA - 920759-ICL3224IA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details