Texas Instruments Integrated Circuits(ICs) MAX3221MDBREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 143409-MAX3221MDBREP Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Reel(TR) Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 125°C Package: 16-SSOP (0.209", 5.30mm Width) Manufacturer Device Package: 16-SSOP Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 143409-MAX3221MDBREP Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Reel(TR) Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 125°C Package: 16-SSOP (0.209", 5.30mm Width) Manufacturer Device Package: 16-SSOP Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 143409-MAX3221MDBREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
143409-MAX3221MDBREP
Integrated Circuits(ICs) 143409-MAX3221MDBREP
Manufacturer: Texas Instruments Win Source Part Number: 143409-MAX3221MDBREP Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Reel(TR) Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 125°C Package: 16-SSOP (0.209", 5.30mm Width) Manufacturer Device Package: 16-SSOP Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps

Manufacturer: Texas Instruments
Win Source Part Number: 143409-MAX3221MDBREP
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Packaging: Reel(TR)
Type: Transceiver
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package: 16-SSOP
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps

Buy Now Datasheet
Drivers, Receivers, Transceivers - MAX3221MDBREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MAX3221MDBREP
Drivers, Receivers, Transceivers MAX3221MDBREP
1/1 Transceiver Full RS232 16-SSOP

1/1 Transceiver Full RS232 16-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 143409-MAX3221MDBREP MAX3221MDBREP
Product Name Integrated Circuits(ICs) Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 16-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details