RF TXRX MODULE BLUETOOTH SMD
RF TXRX MODULE BLUETOOTH SMD
RF TXRX MOD 802.15.4 BT WIFISMD
802.15.4, Bluetooth, WiFi Transceiver Module 2.4GHz ~ 5GHz Antenna Not Included Surface Mount
RF TXRX MODULE BLUETOOTH SMD
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 672-MAYA-W261-00BDKR-ND | MAYA-W261-00B | MAYA-W261-00B |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 to 5000 MHz | 2400 to 5000 MHz | 2400 to 5000 MHz |
| Sensitivity | -98 dBm | -98 dBm | -98 dBm |
| Output Power | 20 dBm | 20 dBm | 20 dBm |