Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MAX3238EIDW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1323521-MAX3238EIDW Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Bulk Type: Transceiver Standard Package: 20 Mounting: Surface Mount Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300 mV Data Rate: 400kbps Voltage - Supply: 3V ~ 5.5V Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MAX3238EIDWG4,MAX323 8EIDWG4-ND,TEXTISMAX 3238EIDW,2156-MAX323 8EIDW Base Product Number: MAX3238 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1323521-MAX3238EIDW Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Bulk Type: Transceiver Standard Package: 20 Mounting: Surface Mount Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300 mV Data Rate: 400kbps Voltage - Supply: 3V ~ 5.5V Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MAX3238EIDWG4,MAX323 8EIDWG4-ND,TEXTISMAX 3238EIDW,2156-MAX323 8EIDW Base Product Number: MAX3238 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1323521-MAX3238EIDW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1323521-MAX3238EIDW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1323521-MAX3238EIDW
Manufacturer: Texas Instruments Win Source Part Number: 1323521-MAX3238EIDW Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Bulk Type: Transceiver Standard Package: 20 Mounting: Surface Mount Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300 mV Data Rate: 400kbps Voltage - Supply: 3V ~ 5.5V Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MAX3238EIDWG4,MAX323 8EIDWG4-ND,TEXTISMAX 3238EIDW,2156-MAX323 8EIDW Base Product Number: MAX3238 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1323521-MAX3238EIDW
Category: Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Packaging: Bulk
Type: Transceiver
Standard Package: 20
Mounting: Surface Mount
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 300 mV
Data Rate: 400kbps
Voltage - Supply: 3V ~ 5.5V
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MAX3238EIDWG4,MAX3238EIDWG4-ND,TEXTISMAX3238EIDW,2156-MAX3238EIDW
Base Product Number: MAX3238
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Drivers, Receivers, Transceivers - MAX3238EIDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MAX3238EIDW
Drivers, Receivers, Transceivers MAX3238EIDW
5/3 Transceiver Full RS232 28-SOIC

5/3 Transceiver Full RS232 28-SOIC

Buy Now
Drivers, Receivers, Transceivers - MAX3238EIDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MAX3238EIDW
Drivers, Receivers, Transceivers MAX3238EIDW
5/3 Transceiver Full RS232 28-SOIC

5/3 Transceiver Full RS232 28-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1323521-MAX3238EIDW MAX3238EIDW
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details